Littelfuse, Inc. PTC Resettable Fuses - LR4-1300F LR4-1300F

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 780079-LR4-1300F Series: PolySwitch, LR4 Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 20V Current - Max: 100A Current - Trip (It): 21.2A Time to Trip: 10s Categories: Circuit Protection Dimension: 2.520" L x 0.382" W (64.00mm x 9.70mm) Current - Hold (Ih) (Maximum): 13A Resistance - Initial (Ri) (Minimum): 3.5 mOhm Resistance - Post Trip (R1) (Maximum): 9 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 780079-LR4-1300F Series: PolySwitch, LR4 Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 20V Current - Max: 100A Current - Trip (It): 21.2A Time to Trip: 10s Categories: Circuit Protection Dimension: 2.520" L x 0.382" W (64.00mm x 9.70mm) Current - Hold (Ih) (Maximum): 13A Resistance - Initial (Ri) (Minimum): 3.5 mOhm Resistance - Post Trip (R1) (Maximum): 9 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - LR4-1300F - 780079-LR4-1300F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - LR4-1300F
780079-LR4-1300F
PTC Resettable Fuses - LR4-1300F 780079-LR4-1300F
Manufacturer: Littelfuse Inc. Win Source Part Number: 780079-LR4-1300F Series: PolySwitch, LR4 Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 20V Current - Max: 100A Current - Trip (It): 21.2A Time to Trip: 10s Categories: Circuit Protection Dimension: 2.520" L x 0.382" W (64.00mm x 9.70mm) Current - Hold (Ih) (Maximum): 13A Resistance - Initial (Ri) (Minimum): 3.5 mOhm Resistance - Post Trip (R1) (Maximum): 9 mOhm Introduction Date: November 09, 2015 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 780079-LR4-1300F
Series: PolySwitch, LR4
Packaging: Bulk
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: Strap
Approvals: CSA, TUV, UL
Mounting: User Defined
Voltage - Max: 20V
Current - Max: 100A
Current - Trip (It): 21.2A
Time to Trip: 10s
Categories: Circuit Protection
Dimension: 2.520" L x 0.382" W (64.00mm x 9.70mm)
Current - Hold (Ih) (Maximum): 13A
Resistance - Initial (Ri) (Minimum): 3.5 mOhm
Resistance - Post Trip (R1) (Maximum): 9 mOhm
Introduction Date: November 09, 2015
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - LR4-1300F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
LR4-1300F
Circuit Protection - PTC Resettable Fuses LR4-1300F
PTC RESET FUSE 20V 13A STRAP

PTC RESET FUSE 20V 13A STRAP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 780079-LR4-1300F LR4-1300F
Product Name PTC Resettable Fuses - LR4-1300F Circuit Protection - PTC Resettable Fuses
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers