Littelfuse, Inc. 5 V, 2 A Ultra Low Consumption Load switch with Slew Rate Control LQ05022QCS4

Description
The LQ05022QCS4 is an ultra-efficiency, 2 A rated, load switch with integrated slew rate control. The best in class efficiency makes it an ideal chose for use in IoT, mobile, and wearable electronics. The LQ05022QCS4 supports the lowest quiescent current (IQ) and shutdown current (ISD) in the industry. Low IQ and ISD solutions help designers to reduce parasitic leakage current, improve system efficiency, and increase battery lifetime. The LQ05022QCS4 integrated slew rate control can also enhance system reliability by mitigating bus voltage swings during switching events. Where uncontrolled switches can generate high inrush currents that result in voltage droop and/or bus reset events, the slew rate control specifically limits inrush currents during turn-on to minimize voltage droop. The LQ05022QCS4 load switch device support an industry leading wide input voltage range and helps to improve operating life and system robustness. Furthermore, one device can be used in multiple voltage rail applications which helps to simplify inventory management and reduce operating cost. The LQ05022QCS4 load switch device is small utilizing a chip scale package with 4 bumps in a 0.97 mm x 0.97 mm x 0.55 mm die size and a 0.5 mm bump pitch. Ultra-low IQ: 7 nA Typ @ 5.5 VIN Ultra-low ISD: 28 nA Typ @ 5.5 VIN Low RON = 31 mΩ Typ @ 5.5 VIN IOUT max = 2.0 A Wide input range: 1.1 V to 5.5 V, 6 Vabs max Controlled rise time: 335 μs at 3.3 VIN Internal EN pull-down resistor Integrated output discharge switch Ultra-small: 4 bumps in a 0.97 mm x 0.97 mm x 0.55 mm WLCSP
Datasheet
Description
The LQ05022QCS4 is an ultra-efficiency, 2 A rated, load switch with integrated slew rate control. The best in class efficiency makes it an ideal chose for use in IoT, mobile, and wearable electronics. The LQ05022QCS4 supports the lowest quiescent current (IQ) and shutdown current (ISD) in the industry. Low IQ and ISD solutions help designers to reduce parasitic leakage current, improve system efficiency, and increase battery lifetime. The LQ05022QCS4 integrated slew rate control can also enhance system reliability by mitigating bus voltage swings during switching events. Where uncontrolled switches can generate high inrush currents that result in voltage droop and/or bus reset events, the slew rate control specifically limits inrush currents during turn-on to minimize voltage droop. The LQ05022QCS4 load switch device support an industry leading wide input voltage range and helps to improve operating life and system robustness. Furthermore, one device can be used in multiple voltage rail applications which helps to simplify inventory management and reduce operating cost. The LQ05022QCS4 load switch device is small utilizing a chip scale package with 4 bumps in a 0.97 mm x 0.97 mm x 0.55 mm die size and a 0.5 mm bump pitch. Ultra-low IQ: 7 nA Typ @ 5.5 VIN Ultra-low ISD: 28 nA Typ @ 5.5 VIN Low RON = 31 mΩ Typ @ 5.5 VIN IOUT max = 2.0 A Wide input range: 1.1 V to 5.5 V, 6 Vabs max Controlled rise time: 335 μs at 3.3 VIN Internal EN pull-down resistor Integrated output discharge switch Ultra-small: 4 bumps in a 0.97 mm x 0.97 mm x 0.55 mm WLCSP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 V, 2 A Ultra Low Consumption Load switch with Slew Rate Control - LQ05022QCS4 - Littelfuse, Inc.
Rosemont, IL, United States
5 V, 2 A Ultra Low Consumption Load switch with Slew Rate Control
LQ05022QCS4
5 V, 2 A Ultra Low Consumption Load switch with Slew Rate Control LQ05022QCS4
The LQ05022QCS4 is an ultra-efficiency, 2 A rated, load switch with integrated slew rate control. The best in class efficiency makes it an ideal chose for use in IoT, mobile, and wearable electronics. The LQ05022QCS4 supports the lowest quiescent current (IQ) and shutdown current (ISD) in the industry. Low IQ and ISD solutions help designers to reduce parasitic leakage current, improve system efficiency, and increase battery lifetime. The LQ05022QCS4 integrated slew rate control can also enhance system reliability by mitigating bus voltage swings during switching events. Where uncontrolled switches can generate high inrush currents that result in voltage droop and/or bus reset events, the slew rate control specifically limits inrush currents during turn-on to minimize voltage droop. The LQ05022QCS4 load switch device support an industry leading wide input voltage range and helps to improve operating life and system robustness. Furthermore, one device can be used in multiple voltage rail applications which helps to simplify inventory management and reduce operating cost. The LQ05022QCS4 load switch device is small utilizing a chip scale package with 4 bumps in a 0.97 mm x 0.97 mm x 0.55 mm die size and a 0.5 mm bump pitch. Ultra-low IQ: 7 nA Typ @ 5.5 VIN Ultra-low ISD: 28 nA Typ @ 5.5 VIN Low RON = 31 mΩ Typ @ 5.5 VIN IOUT max = 2.0 A Wide input range: 1.1 V to 5.5 V, 6 Vabs max Controlled rise time: 335 μs at 3.3 VIN Internal EN pull-down resistor Integrated output discharge switch Ultra-small: 4 bumps in a 0.97 mm x 0.97 mm x 0.55 mm WLCSP

The LQ05022QCS4 is an ultra-efficiency, 2 A rated, load switch with integrated slew rate control. The best in class efficiency makes it an ideal chose for use in IoT, mobile, and wearable electronics. The LQ05022QCS4 supports the lowest quiescent current (IQ) and shutdown current (ISD) in the industry. Low IQ and ISD solutions help designers to reduce parasitic leakage current, improve system efficiency, and increase battery lifetime. The LQ05022QCS4 integrated slew rate control can also enhance system reliability by mitigating bus voltage swings during switching events. Where uncontrolled switches can generate high inrush currents that result in voltage droop and/or bus reset events, the slew rate control specifically limits inrush currents during turn-on to minimize voltage droop. The LQ05022QCS4 load switch device support an industry leading wide input voltage range and helps to improve operating life and system robustness. Furthermore, one device can be used in multiple voltage rail applications which helps to simplify inventory management and reduce operating cost. The LQ05022QCS4 load switch device is small utilizing a chip scale package with 4 bumps in a 0.97 mm x 0.97 mm x 0.55 mm die size and a 0.5 mm bump pitch. Ultra-low IQ: 7 nA Typ @ 5.5 VIN Ultra-low ISD: 28 nA Typ @ 5.5 VIN Low RON = 31 mΩ Typ @ 5.5 VIN IOUT max = 2.0 A Wide input range: 1.1 V to 5.5 V, 6 Vabs max Controlled rise time: 335 μs at 3.3 VIN Internal EN pull-down resistor Integrated output discharge switch Ultra-small: 4 bumps in a 0.97 mm x 0.97 mm x 0.55 mm WLCSP

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Circuit Protection Components
Product Number LQ05022QCS4
Product Name 5 V, 2 A Ultra Low Consumption Load switch with Slew Rate Control
Unlock Full Specs
to access all available technical data

Similar Products

60 Amp SPGFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Splice-In
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2897272P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 240 volts
View Details