Littelfuse, Inc. 5 V, 2 A Ultra Low Consumption Load switch with True Reverse Current Blocking LQ05021RCS4

Description
The LQ05021RCS4 is an advanced technology fully integrated load switch device with reverse current blocking (RCB) technology and the slew rate control of the output voltage. It offers industry leading reverse current blocking (RCB) performance, featuring an ultra-low threshold voltage. It minimizes reverse current flow in the event that the VOUT pin voltage exceeds the VIN voltage.It has industry leading efficiency. It features a RON as low as 37 mΩ typical at 5.5 V, reducing power loss during conduction. The device also feature ultra-low shutdown current (ISD) to reduce power loss and battery drain in the off state. When EN is pulled low, and the output is grounded, It can achieve an ISD as low as 20 nA typical at 5.5 V.The LQ05021RCS4 load switch device supports an industry leading wide input voltage range and helps to improve operating life and system robustness. Furthermore, one device can be used in multiple voltage rail applications which helps to simplify inventory management and reduces operating cost.The LQ05021RCS4 load switch device is small utilizing a chip scale package with 4 bumps in a 0.77 mm x 0.77 mm x 0.46 mm die size and a 0.4 mm pitch. Wide input range: 1.5 V to 5.5 V, 6 Vabs max Reverse current blocking Ultra-low IQ: 0.45 μA Typ @ 5.5 VIN Ultra-low ISD: 20 nA Typ @ 5.5 VIN Low RON: 37 mΩ Typ @ 5.5 VIN IOUT max: 2 A Controlled VOUT rise time Internal EN pull-down resistor on EN pin Integrated output discharge switch
Datasheet
Description
The LQ05021RCS4 is an advanced technology fully integrated load switch device with reverse current blocking (RCB) technology and the slew rate control of the output voltage. It offers industry leading reverse current blocking (RCB) performance, featuring an ultra-low threshold voltage. It minimizes reverse current flow in the event that the VOUT pin voltage exceeds the VIN voltage.It has industry leading efficiency. It features a RON as low as 37 mΩ typical at 5.5 V, reducing power loss during conduction. The device also feature ultra-low shutdown current (ISD) to reduce power loss and battery drain in the off state. When EN is pulled low, and the output is grounded, It can achieve an ISD as low as 20 nA typical at 5.5 V.The LQ05021RCS4 load switch device supports an industry leading wide input voltage range and helps to improve operating life and system robustness. Furthermore, one device can be used in multiple voltage rail applications which helps to simplify inventory management and reduces operating cost.The LQ05021RCS4 load switch device is small utilizing a chip scale package with 4 bumps in a 0.77 mm x 0.77 mm x 0.46 mm die size and a 0.4 mm pitch. Wide input range: 1.5 V to 5.5 V, 6 Vabs max Reverse current blocking Ultra-low IQ: 0.45 μA Typ @ 5.5 VIN Ultra-low ISD: 20 nA Typ @ 5.5 VIN Low RON: 37 mΩ Typ @ 5.5 VIN IOUT max: 2 A Controlled VOUT rise time Internal EN pull-down resistor on EN pin Integrated output discharge switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 V, 2 A Ultra Low Consumption Load switch with True Reverse Current Blocking - LQ05021RCS4 - Littelfuse, Inc.
Rosemont, IL, United States
5 V, 2 A Ultra Low Consumption Load switch with True Reverse Current Blocking
LQ05021RCS4
5 V, 2 A Ultra Low Consumption Load switch with True Reverse Current Blocking LQ05021RCS4
The LQ05021RCS4 is an advanced technology fully integrated load switch device with reverse current blocking (RCB) technology and the slew rate control of the output voltage. It offers industry leading reverse current blocking (RCB) performance, featuring an ultra-low threshold voltage. It minimizes reverse current flow in the event that the VOUT pin voltage exceeds the VIN voltage.It has industry leading efficiency. It features a RON as low as 37 mΩ typical at 5.5 V, reducing power loss during conduction. The device also feature ultra-low shutdown current (ISD) to reduce power loss and battery drain in the off state. When EN is pulled low, and the output is grounded, It can achieve an ISD as low as 20 nA typical at 5.5 V.The LQ05021RCS4 load switch device supports an industry leading wide input voltage range and helps to improve operating life and system robustness. Furthermore, one device can be used in multiple voltage rail applications which helps to simplify inventory management and reduces operating cost.The LQ05021RCS4 load switch device is small utilizing a chip scale package with 4 bumps in a 0.77 mm x 0.77 mm x 0.46 mm die size and a 0.4 mm pitch. Wide input range: 1.5 V to 5.5 V, 6 Vabs max Reverse current blocking Ultra-low IQ: 0.45 μA Typ @ 5.5 VIN Ultra-low ISD: 20 nA Typ @ 5.5 VIN Low RON: 37 mΩ Typ @ 5.5 VIN IOUT max: 2 A Controlled VOUT rise time Internal EN pull-down resistor on EN pin Integrated output discharge switch

The LQ05021RCS4 is an advanced technology fully integrated load switch device with reverse current blocking (RCB) technology and the slew rate control of the output voltage. It offers industry leading reverse current blocking (RCB) performance, featuring an ultra-low threshold voltage. It minimizes reverse current flow in the event that the VOUT pin voltage exceeds the VIN voltage.It has industry leading efficiency. It features a RON as low as 37 mΩ typical at 5.5 V, reducing power loss during conduction. The device also feature ultra-low shutdown current (ISD) to reduce power loss and battery drain in the off state. When EN is pulled low, and the output is grounded, It can achieve an ISD as low as 20 nA typical at 5.5 V.The LQ05021RCS4 load switch device supports an industry leading wide input voltage range and helps to improve operating life and system robustness. Furthermore, one device can be used in multiple voltage rail applications which helps to simplify inventory management and reduces operating cost.The LQ05021RCS4 load switch device is small utilizing a chip scale package with 4 bumps in a 0.77 mm x 0.77 mm x 0.46 mm die size and a 0.4 mm pitch. Wide input range: 1.5 V to 5.5 V, 6 Vabs max Reverse current blocking Ultra-low IQ: 0.45 μA Typ @ 5.5 VIN Ultra-low ISD: 20 nA Typ @ 5.5 VIN Low RON: 37 mΩ Typ @ 5.5 VIN IOUT max: 2 A Controlled VOUT rise time Internal EN pull-down resistor on EN pin Integrated output discharge switch

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Circuit Protection Components
Product Number LQ05021RCS4
Product Name 5 V, 2 A Ultra Low Consumption Load switch with True Reverse Current Blocking
Unlock Full Specs
to access all available technical data

Similar Products

Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
ESD Suppressors - Diode-mode Series - PD05S130D561PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 13 volts
View Details