The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Win Source Part Number: 1352003-LPWI252010SR
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: LPWI
Type: Thin Film
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Inductance: 470 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Tolerance: ±20%
Material - Core: Metal Composite
Mounting Type: Surface Mount
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 30mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.1 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Littelfuse Inc.
Product Status: Obsolete
Current - Saturation (Isat): 5.5A
California Prop 65: Warning Information
Inductor Power Shielded Thin Film 0.47uH 20% 1MHz Metal 3.7A 0.03Ohm DCR 1008 T/R Product overview: LPWI252010SR47T from Littelfuse is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 1MHz, 3.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 1MHz, 3.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPWI252010SR47T can be used for catalog matching and distributor lookup.
470nH Shielded Thin Film Inductor 4.1A 30mOhm Max 1008 (2520 Metric)
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | LPWI252010SR47T | 1352003-LPWI252010SR47T | 71-LPWI252010SR47T | F10233TR-ND |
| Product Name | New 1608mm/2012mm/2016mm/2520mm Power Inductors | Inductors, Coils, Chokes - Fixed Inductors | 0.47uH 1MHz 3.7A Inductor and Choke | Fixed Inductors |
| Inductance Range | 0.4700 microH | 0.4700 microH | ||
| DCR | 0.0250 to 30 ohms | 0.0300 ohms | 0.0300 ohms | |
| Rated DC Current | 6000 to 5500 milliamps | 4100 milliamps | 5500 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Technology | Standard |