Littelfuse, Inc. Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI252010S1R5T LPWI252010S1R5T

Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet
Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI252010S1R5T - LPWI252010S1R5T - Littelfuse, Inc.
Rosemont, IL, United States
Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI252010S1R5T
LPWI252010S1R5T
Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI252010S1R5T LPWI252010S1R5T
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

Datasheet
Fixed Inductors - F10236TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F10236TR-ND
Fixed Inductors F10236TR-ND
1.5µH Shielded Thin Film Inductor 2.8A 80mOhm Max 1008 (2520 Metric)

1.5µH Shielded Thin Film Inductor 2.8A 80mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LPWI252010S1R5T F10236TR-ND
Product Name Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI252010S1R5T Fixed Inductors
Inductance Range 1.5 microH
DCR 0.0650 to 80 ohms 0.0800 ohms
Rated DC Current 3500 to 3100 milliamps 3100 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details