Littelfuse, Inc. Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI201610TAR47T LPWI201610TAR47T

Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet
Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI201610TAR47T - LPWI201610TAR47T - Littelfuse, Inc.
Rosemont, IL, United States
Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI201610TAR47T
LPWI201610TAR47T
Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI201610TAR47T LPWI201610TAR47T
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

Datasheet
Fixed Inductors - F12105TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F12105TR-ND
Fixed Inductors F12105TR-ND
470nH Shielded Thin Film Inductor 3.2A 40mOhm Max 0806 (2016 Metric)

470nH Shielded Thin Film Inductor 3.2A 40mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 470Nh, 0806, Thin Film; Inductance Littelfuse - 16AH0873 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 0806, Thin Film; Inductance Littelfuse
16AH0873
Inductor, 470Nh, 0806, Thin Film; Inductance Littelfuse 16AH0873
INDUCTOR, 470NH, 0806, THIN FILM; Inductance:470nH; DC Resistance Max:0.04ohm; Self Resonant Frequency:-; DC Current Rating:3.7A; Inductor Case Style:0806 [2016 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20%

INDUCTOR, 470NH, 0806, THIN FILM; Inductance:470nH; DC Resistance Max:0.04ohm; Self Resonant Frequency:-; DC Current Rating:3.7A; Inductor Case Style:0806 [2016 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20%

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LPWI201610TAR47T F12105TR-ND 16AH0873
Product Name Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI201610TAR47T Fixed Inductors Inductor, 470Nh, 0806, Thin Film; Inductance Littelfuse
Inductance Range 0.4700 microH 0.4700 microH
DCR 0.0350 to 40 ohms 0.0400 ohms 0.0400 ohms
Rated DC Current 4200 to 3500 milliamps 3500 milliamps 3700 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5688-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details