Littelfuse, Inc. Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI201610SR68T LPWI201610SR68T

Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet
Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI201610SR68T - LPWI201610SR68T - Littelfuse, Inc.
Rosemont, IL, United States
Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI201610SR68T
LPWI201610SR68T
Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI201610SR68T LPWI201610SR68T
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

Datasheet
Fixed Inductors - F10223TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F10223TR-ND
Fixed Inductors F10223TR-ND
680nH Shielded Thin Film Inductor 3.5A 50mOhm Max 0806 (2016 Metric)

680nH Shielded Thin Film Inductor 3.5A 50mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LPWI201610SR68T F10223TR-ND
Product Name Capacitors, Inductors & Resistors - Inductors - Series: LPWI - LPWI201610SR68T Fixed Inductors
Inductance Range 0.6800 microH
DCR 0.0400 to 50 ohms 0.0500 ohms
Rated DC Current 4100 to 3700 milliamps 3700 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers