Littelfuse, Inc. New 1608mm/2012mm/2016mm/2520mm Power Inductors LPWI201208SR47T

Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet
Description
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
New 1608mm/2012mm/2016mm/2520mm Power Inductors - LPWI201208SR47T - Littelfuse, Inc.
Rosemont, IL, United States
New 1608mm/2012mm/2016mm/2520mm Power Inductors
LPWI201208SR47T
New 1608mm/2012mm/2016mm/2520mm Power Inductors LPWI201208SR47T
The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

The Littelfuse LPWI Series offers compact and low profile dimensions, low losses and high efficiency inductor for power supply circuits based thin film photolithography technology. The metal alloy composite thin film power inductor enables high durability, reliability, quality, excellent temperature saturated characteristics, highly crafted miniaturization, and low-height profiles. Thin film photolithography technology for compact and low profile The metal alloy composite for high reliability Large current type High efficiency and Isat ratings: ΔTemp value up to 95 % Typical dc resistance as low as 17 mΩ Magnetically shielded

Datasheet
Fixed Inductors - F12091CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F12091CT-ND
Fixed Inductors F12091CT-ND
470nH Shielded Thin Film Inductor 3.8A 35mOhm Max 0805 (2012 Metric)

470nH Shielded Thin Film Inductor 3.8A 35mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - F12091TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F12091TR-ND
Fixed Inductors F12091TR-ND
470nH Shielded Thin Film Inductor 3.8A 35mOhm Max 0805 (2012 Metric)

470nH Shielded Thin Film Inductor 3.8A 35mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - F12091DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
F12091DKR-ND
Fixed Inductors F12091DKR-ND
470nH Shielded Thin Film Inductor 3.8A 35mOhm Max 0805 (2012 Metric)

470nH Shielded Thin Film Inductor 3.8A 35mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 470Nh, 0805, Thin Film; Inductance Littelfuse - 16AH0854 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 0805, Thin Film; Inductance Littelfuse
16AH0854
Inductor, 470Nh, 0805, Thin Film; Inductance Littelfuse 16AH0854
INDUCTOR, 470NH, 0805, THIN FILM; Inductance:470nH; DC Resistance Max:0.035ohm; Self Resonant Frequency:-; DC Current Rating:4A; Inductor Case / Package:0805 [2012 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, 0805, THIN FILM; Inductance:470nH; DC Resistance Max:0.035ohm; Self Resonant Frequency:-; DC Current Rating:4A; Inductor Case / Package:0805 [2012 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, 470Nh, 0805, Thin Film; Inductance Littelfuse - 16AH0855 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 0805, Thin Film; Inductance Littelfuse
16AH0855
Inductor, 470Nh, 0805, Thin Film; Inductance Littelfuse 16AH0855
INDUCTOR, 470NH, 0805, THIN FILM; Inductance:470nH; DC Resistance Max:0.035ohm; Self Resonant Frequency:-; DC Current Rating:4A; Inductor Case / Package:0805 [2012 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470NH, 0805, THIN FILM; Inductance:470nH; DC Resistance Max:0.035ohm; Self Resonant Frequency:-; DC Current Rating:4A; Inductor Case / Package:0805 [2012 Metric]; Product Range:LPWI Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LPWI201208SR47T F12091CT-ND 16AH0854
Product Name New 1608mm/2012mm/2016mm/2520mm Power Inductors Fixed Inductors Inductor, 470Nh, 0805, Thin Film; Inductance Littelfuse
Inductance Range 0.4700 microH 0.4700 microH
DCR 0.0300 to 35 ohms 0.0350 ohms 0.0350 ohms
Rated DC Current 4200 to 4000 milliamps 4000 milliamps 4000 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176637-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 12 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details