Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
LITTELFUSE, INC.
LPSM003 -- LF MIDGET
Littelfuse, Inc.
LF Midget
LPSM003
Description
ACS 600V MIDGET POWR-SAFE 30A 3 POLE
Galco Industrial Electronics
Done
Description
ACS 600V MIDGET POWR-SAFE 30A 3 POLE
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
LF Midget
LPSM003
LF Midget
LPSM003
ACS 600V MIDGET POWR-SAFE 30A 3 POLE
ACS 600V MIDGET POWR-SAFE 30A 3 POLE
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Fuses
Product Number
LPSM003
Product Name
LF Midget
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Fuses
0034.4255
Specs
Mounting
Through Hole
Operating Temperature
-25 to 85 C (-13 to 185 F)
Rated Breaking Capacity
100 amps
View Details
Sensata Technologies
15A Circuit Protection Fuse
IUGN666-1-61F-15.0
Specs
Mounting
Panel Mount
Approvals / Standards
RoHS
Rated Current
15 amps
View Details
VICFUSE
PPTC Resettable Fuses - Plug-in PTC - VFRV
Specs
Approvals / Standards
RoHS; UL
Features
Resettable
Rated Current
2 amps
View Details
WAGO
Fuse
281-512/281-501
View Details