Win Source Part Number: 1022548-LP82C21T203D
Category: Switches>Slide Switches
Series: LP
Termination Style: Solder Lug
Features: On-Off Marking on Housing
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Acetal, Glass Filled
Voltage Rating - AC: 125 V
Standard Package: 72
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Snap on Cap
Actuator Length: 9.55mm
Electrical Life: 10,000 Cycles
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: LP82C21T203DQ-ND,-LP
Base Product Number: LP82C21
Product Status: Obsolete
Slide Switches DPDT 11A BLK ON-OFF
SWITCH SLIDE DPDT 11A 125V
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1022548-LP82C21T203DQ | 35AH2120 | LP82C21T203DQ | LP82C21T203DQ |
| Product Name | Switches - Slide Switches | Slide C&k Components | Slide Switches | Switches - Slide Switches |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Solder Terminals | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | |||
| Maintained Switch Function | ON / ON (Low / High) |