Littelfuse, Inc. Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Linear Optocouplers - LOC211P LOC211P

Description
Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Linear Optocouplers - LOC211P
Datasheet
Description
Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Linear Optocouplers - LOC211P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Linear Optocouplers - LOC211P - LOC211P - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Linear Optocouplers - LOC211P
LOC211P
Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Linear Optocouplers - LOC211P LOC211P
Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Linear Optocouplers - LOC211P

Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Linear Optocouplers - LOC211P

Supplier's Site Datasheet
Optocoupler; No. Of Channels Ixys Semiconductor - 83F6793 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Ixys Semiconductor
83F6793
Optocoupler; No. Of Channels Ixys Semiconductor 83F6793
OPTOCOUPLER; No. of Channels:2 Channel; Optocoupler Case Style:-; No. of Pins:16Pins; Isolation Voltage:3.75kV; Product Range:-; Input Current Max:100mA; No. of Channels:2; Operating Temperature Max:85°C RoHS Compliant: Yes

OPTOCOUPLER; No. of Channels:2 Channel; Optocoupler Case Style:-; No. of Pins:16Pins; Isolation Voltage:3.75kV; Product Range:-; Input Current Max:100mA; No. of Channels:2; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number LOC211P 83F6793
Product Name Power Semiconductors & Control ICs - Integrated Circuits - Optocouplers - Series: Linear Optocouplers - LOC211P Optocoupler; No. Of Channels Ixys Semiconductor
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3143MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details