Littelfuse, Inc. 150A 250V Circuit Protection Fuse LNRK150.X

Description
Fuse Class H Slow Blow Acting 150A 250V Holder 106.4 X 46.8 X 40.5mm CSA/UL Product overview: LNRK150.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 150A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LNRK150.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class H Slow Blow Acting 150A 250V Holder 106.4 X 46.8 X 40.5mm CSA/UL Product overview: LNRK150.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 150A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LNRK150.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150A 250V Circuit Protection Fuse
139-LNRK150.X
150A 250V Circuit Protection Fuse 139-LNRK150.X
Fuse Class H Slow Blow Acting 150A 250V Holder 106.4 X 46.8 X 40.5mm CSA/UL Product overview: LNRK150.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 150A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LNRK150.X can be used for catalog matching and distributor lookup.

Fuse Class H Slow Blow Acting 150A 250V Holder 106.4 X 46.8 X 40.5mm CSA/UL Product overview: LNRK150.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 150A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LNRK150.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 969992-LNRK150.X - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
969992-LNRK150.X
Circuit Protection - Electrical, Specialty Fuses 969992-LNRK150.X
Win Source Part Number: 969992-LNRK150.X Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD®, POWR-PRO® LLNRK Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Applications: Electrical, Industrial Class: RK1 Standard Package: 1 Mounting Type: Holder Package / Case: Cylindrical, Blade Terminals Dimension: 1.843" Dia x 7.126" L (46.80mm x 181.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: LNRK150A,-LNRK150.X, LLNRK150,LNRK150,LLN RK 150 Approval Agency: CE, CSA, QPL, UL RoHS Status: RoHS non-compliant

Win Source Part Number: 969992-LNRK150.X
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD®, POWR-PRO® LLNRK
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Applications: Electrical, Industrial
Class: RK1
Standard Package: 1
Mounting Type: Holder
Package / Case: Cylindrical, Blade Terminals
Dimension: 1.843" Dia x 7.126" L (46.80mm x 181.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: LNRK150A,-LNRK150.X,LLNRK150,LNRK150,LLNRK 150
Approval Agency: CE, CSA, QPL, UL
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 139-LNRK150.X 969992-LNRK150.X
Product Name 150A 250V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Rated Voltage 125 volts 250 volts
Unlock Full Specs
to access all available technical data