Win Source Part Number: 1070452-LNRK080.V
Category: Circuit Protection>Electrica
Series: POWR-GARD®, POWR-PRO® LLNRK
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Applications: Electrical, Industrial
Class: RK1
Standard Package: 1
Mounting Type: Holder
Package / Case: Cylindrical, Blade Terminals
Dimension: 1.252" Dia x 5.874" L (31.80mm x 149.20mm)
Alternative Parts (Cross-Reference): JJN-100; JJN-60; JLLN060.T; JJN-90; JLLN100.V; JLLN090.V;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 80A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: LNRK080A,LLNRK 80,LLNRK080,LNRK80,L
Approval Agency: CE, CSA, QPL, UL
RoHS Status: RoHS non-compliant
Fuse Class RK1 Slow Blow Acting 80A 250V Holder Lug 27 X 95.2mm CSA/UL Product overview: LNRK080.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LNRK080.V can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 1070452-LNRK080.V | 155-LNRK080.V |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | 80A 250V Circuit Protection Fuse |
| Mounting | Holder |