Littelfuse, Inc. 5.6A 250V Circuit Protection Fuse LNRK05.6T

Description
Fuse Class H Slow Blow Acting 5.6A 250V Holder 50.8 X 14.3mm CSA/UL Product overview: LNRK05.6T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5.6A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LNRK05.6T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class H Slow Blow Acting 5.6A 250V Holder 50.8 X 14.3mm CSA/UL Product overview: LNRK05.6T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5.6A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LNRK05.6T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6A 250V Circuit Protection Fuse
155-LNRK05.6T
5.6A 250V Circuit Protection Fuse 155-LNRK05.6T
Fuse Class H Slow Blow Acting 5.6A 250V Holder 50.8 X 14.3mm CSA/UL Product overview: LNRK05.6T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5.6A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LNRK05.6T can be used for catalog matching and distributor lookup.

Fuse Class H Slow Blow Acting 5.6A 250V Holder 50.8 X 14.3mm CSA/UL Product overview: LNRK05.6T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5.6A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LNRK05.6T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 981690-LNRK05.6T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
981690-LNRK05.6T
Circuit Protection - Electrical, Specialty Fuses 981690-LNRK05.6T
Win Source Part Number: 981690-LNRK05.6T Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD®, POWR-PRO® LLNRK Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Applications: Electrical, Industrial Class: RK1 Standard Package: 1 Mounting Type: Holder Package / Case: Cartridge, Non-Standard Dimension: 0.563" Dia x 2.000" L (14.30mm x 50.80mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.6A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: LLNRK05.6,-LNRK05.6T ,LLNRK5.6,LLNRK 5 6/10,LLNRK 5-6/10,LNRK5.6,LNRK5 .6A,LNRK05.6,LNRK05. 6A Approval Agency: CE, CSA, QPL, UL RoHS Status: RoHS non-compliant

Win Source Part Number: 981690-LNRK05.6T
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD®, POWR-PRO® LLNRK
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Applications: Electrical, Industrial
Class: RK1
Standard Package: 1
Mounting Type: Holder
Package / Case: Cartridge, Non-Standard
Dimension: 0.563" Dia x 2.000" L (14.30mm x 50.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.6A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: LLNRK05.6,-LNRK05.6T,LLNRK5.6,LLNRK 5 6/10,LLNRK 5-6/10,LNRK5.6,LNRK5.6A,LNRK05.6,LNRK05.6A
Approval Agency: CE, CSA, QPL, UL
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 155-LNRK05.6T 981690-LNRK05.6T
Product Name 5.6A 250V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Rated Voltage 125 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Telecom Alarm Indicating Fuses - AFA -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Indicating
Rated Current 15 amps
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers