Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses LNRK045.T

Description
Win Source Part Number: 1070451-LNRK045.T Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD®, POWR-PRO® LLNRK Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Applications: Electrical, Industrial Class: RK1 Standard Package: 1 Mounting Type: Holder Package / Case: Cartridge, Non-Standard Dimension: 0.811" Dia x 3.000" L (20.60mm x 76.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 45A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: LLNRK45,-LNRK045.T,L LNRK 45,LLNRK045,LNRK45,L NRK045,LNRK045A,LNRK 45A Approval Agency: CE, CSA, QPL, UL RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1070451-LNRK045.T Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD®, POWR-PRO® LLNRK Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Applications: Electrical, Industrial Class: RK1 Standard Package: 1 Mounting Type: Holder Package / Case: Cartridge, Non-Standard Dimension: 0.811" Dia x 3.000" L (20.60mm x 76.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 45A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: LLNRK45,-LNRK045.T,L LNRK 45,LLNRK045,LNRK45,L NRK045,LNRK045A,LNRK 45A Approval Agency: CE, CSA, QPL, UL RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - 1070451-LNRK045.T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1070451-LNRK045.T
Circuit Protection - Electrical, Specialty Fuses 1070451-LNRK045.T
Win Source Part Number: 1070451-LNRK045.T Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD®, POWR-PRO® LLNRK Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 250 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC Applications: Electrical, Industrial Class: RK1 Standard Package: 1 Mounting Type: Holder Package / Case: Cartridge, Non-Standard Dimension: 0.811" Dia x 3.000" L (20.60mm x 76.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 45A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: LLNRK45,-LNRK045.T,L LNRK 45,LLNRK045,LNRK45,L NRK045,LNRK045A,LNRK 45A Approval Agency: CE, CSA, QPL, UL RoHS Status: RoHS non-compliant

Win Source Part Number: 1070451-LNRK045.T
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD®, POWR-PRO® LLNRK
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 250 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 200kA AC, 20kA DC
Applications: Electrical, Industrial
Class: RK1
Standard Package: 1
Mounting Type: Holder
Package / Case: Cartridge, Non-Standard
Dimension: 0.811" Dia x 3.000" L (20.60mm x 76.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 45A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: LLNRK45,-LNRK045.T,LLNRK 45,LLNRK045,LNRK45,LNRK045,LNRK045A,LNRK45A
Approval Agency: CE, CSA, QPL, UL
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
45A 250V Circuit Protection Fuse
155-LNRK045.T
45A 250V Circuit Protection Fuse 155-LNRK045.T
Fuse Class H Slow Blow Acting 45A 250V Holder 76.2 X 20.6mm CSA/UL Product overview: LNRK045.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 45A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LNRK045.T can be used for catalog matching and distributor lookup.

Fuse Class H Slow Blow Acting 45A 250V Holder 76.2 X 20.6mm CSA/UL Product overview: LNRK045.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 45A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LNRK045.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
LNRK045.T
Circuit Protection - Electrical, Specialty Fuses LNRK045.T
FUSE CARTRIDGE 45A 250VAC/125VDC

FUSE CARTRIDGE 45A 250VAC/125VDC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1070451-LNRK045.T 155-LNRK045.T LNRK045.T
Product Name Circuit Protection - Electrical, Specialty Fuses 45A 250V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers
Fuses - 004110312 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details