Littelfuse, Inc. LP MINI LMIN7.5

Description
This 7.5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet
Description
This 7.5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP MINI - LMIN7.5 - Littelfuse, Inc.
Rosemont, IL, United States
LP MINI
LMIN7.5
LP MINI LMIN7.5
This 7.5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 7.5 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number LMIN7.5
Product Name LP MINI
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313607 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 25 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers