Littelfuse, Inc. LP MINI LMIN25

Description
This 25 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Clear housing indicates 25 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet
Description
This 25 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Clear housing indicates 25 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP MINI - LMIN25 - Littelfuse, Inc.
Rosemont, IL, United States
LP MINI
LMIN25
LP MINI LMIN25
This 25 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Clear housing indicates 25 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 25 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Clear housing indicates 25 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number LMIN25
Product Name LP MINI
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - D/D0 Type - DIN fuse -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 200 amps
View Details
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details