Littelfuse, Inc. LP MINI LMIN20BP

Description
This 20 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Yellow housing indicates 20 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet
Description
This 20 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Yellow housing indicates 20 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP MINI - LMIN20BP - Littelfuse, Inc.
Rosemont, IL, United States
LP MINI
LMIN20BP
LP MINI LMIN20BP
This 20 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Yellow housing indicates 20 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 20 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Yellow housing indicates 20 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number LMIN20BP
Product Name LP MINI
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313604 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 10 amps
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details