Littelfuse, Inc. LP MINI LMIN15

Description
This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet
Description
This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP MINI - LMIN15 - Littelfuse, Inc.
Rosemont, IL, United States
LP MINI
LMIN15
LP MINI LMIN15
This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 15 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Blue housing indicates 15 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number LMIN15
Product Name LP MINI
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002445208 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details