Littelfuse, Inc. LP MINI LMIN10BP

Description
This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet
Description
This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP MINI - LMIN10BP - Littelfuse, Inc.
Rosemont, IL, United States
LP MINI
LMIN10BP
LP MINI LMIN10BP
This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 10 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Red housing indicates 10 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number LMIN10BP
Product Name LP MINI
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625216 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details
Cartridge Fuses - VF312/VF318 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 32 volts
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers