Littelfuse, Inc. LP MINI LMIN030

Description
This 30 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Green housing indicates 30 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet
Description
This 30 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Green housing indicates 30 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP MINI - LMIN030 - Littelfuse, Inc.
Rosemont, IL, United States
LP MINI
LMIN030
LP MINI LMIN030
This 30 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Green housing indicates 30 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 30 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Green housing indicates 30 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number LMIN030
Product Name LP MINI
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625314 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 10 amps
View Details
Subminiature Fuses - VF263 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers