Littelfuse, Inc. Automotive 20A Circuit Protection Fuse LMIN020.V

Description
Fuse 20A Automotive Product overview: LMIN020.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LMIN020.V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse 20A Automotive Product overview: LMIN020.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LMIN020.V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 20A Circuit Protection Fuse
139-LMIN020.V
Automotive 20A Circuit Protection Fuse 139-LMIN020.V
Fuse 20A Automotive Product overview: LMIN020.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LMIN020.V can be used for catalog matching and distributor lookup.

Fuse 20A Automotive Product overview: LMIN020.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-LMIN020.V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - LMIN020.V-ND - DigiKey
Thief River Falls, MN, United States
20A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

20A 32V AC 32V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
LMIN020.V
Circuit Protection - Fuses LMIN020.V
FUSE AUTO 20A 32VAC 32VDC BLADE

FUSE AUTO 20A 32VAC 32VDC BLADE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-LMIN020.V LMIN020.V-ND LMIN020.V
Product Name Automotive 20A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
Fuses - 0001.2508.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers