Littelfuse, Inc. UL Class RK1 Dual Element Time-Delay Fuse LLSRK.500

Description
Littelfuse LLSRK series POWR-PRO™ fuses provide superior overload and short circuit protection for service entrance, main, feeder and general-purpose branch circuits up to 600 amperes.LLSRK series fuses can be installed in existing Class H fuse blocks to upgrade systems containing lower interrupting rating Class H one-time or renewable fuses. Extremely current limiting, which reduces damage to circuits and equipment 300 kA interrupting rating Current-limiting performance permits use of less-costly equipment and low resistance reduces power consumption Two-elements, including a thermally reversible spring-loaded thermal overload element, ensures excellent time delay for minimal nuisance opening
Datasheet
Description
Littelfuse LLSRK series POWR-PRO™ fuses provide superior overload and short circuit protection for service entrance, main, feeder and general-purpose branch circuits up to 600 amperes.LLSRK series fuses can be installed in existing Class H fuse blocks to upgrade systems containing lower interrupting rating Class H one-time or renewable fuses. Extremely current limiting, which reduces damage to circuits and equipment 300 kA interrupting rating Current-limiting performance permits use of less-costly equipment and low resistance reduces power consumption Two-elements, including a thermally reversible spring-loaded thermal overload element, ensures excellent time delay for minimal nuisance opening
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Class RK1 Dual Element Time-Delay Fuse - LLSRK.500 - Littelfuse, Inc.
Rosemont, IL, United States
UL Class RK1 Dual Element Time-Delay Fuse
LLSRK.500
UL Class RK1 Dual Element Time-Delay Fuse LLSRK.500
Littelfuse LLSRK series POWR-PRO™ fuses provide superior overload and short circuit protection for service entrance, main, feeder and general-purpose branch circuits up to 600 amperes.LLSRK series fuses can be installed in existing Class H fuse blocks to upgrade systems containing lower interrupting rating Class H one-time or renewable fuses. Extremely current limiting, which reduces damage to circuits and equipment 300 kA interrupting rating Current-limiting performance permits use of less-costly equipment and low resistance reduces power consumption Two-elements, including a thermally reversible spring-loaded thermal overload element, ensures excellent time delay for minimal nuisance opening

Littelfuse LLSRK series POWR-PRO™ fuses provide superior overload and short circuit protection for service entrance, main, feeder and general-purpose branch circuits up to 600 amperes.LLSRK series fuses can be installed in existing Class H fuse blocks to upgrade systems containing lower interrupting rating Class H one-time or renewable fuses. Extremely current limiting, which reduces damage to circuits and equipment 300 kA interrupting rating Current-limiting performance permits use of less-costly equipment and low resistance reduces power consumption Two-elements, including a thermally reversible spring-loaded thermal overload element, ensures excellent time delay for minimal nuisance opening

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number LLSRK.500
Product Name UL Class RK1 Dual Element Time-Delay Fuse
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110336 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 100 amps
View Details
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers