Littelfuse, Inc. UL Class RK1 Dual Element Time-Delay Fuse LLNRK05.6

Description
Littelfuse LLNRK and LLSRK series POWR-PRO™ fuses provide superior overload and short circuit protection for service entrance, main, feeder and general-purpose branch circuits up to 600 amperes.LLNRK/LLSRK series fuses can be installed in existing Class H fuse blocks to upgrade systems containing lower interrupting rating Class H one-time or renewable fuses. Extremely current limiting, which reduces damage to circuits and equipment 300 kA interrupting rating Current-limiting performance permits use of less-costly equipment and low resistance reduces power consumption Two-elements, including a thermally reversible spring-loaded thermal overload element, ensures excellent time delay for minimal nuisance opening
Datasheet
Description
Littelfuse LLNRK and LLSRK series POWR-PRO™ fuses provide superior overload and short circuit protection for service entrance, main, feeder and general-purpose branch circuits up to 600 amperes.LLNRK/LLSRK series fuses can be installed in existing Class H fuse blocks to upgrade systems containing lower interrupting rating Class H one-time or renewable fuses. Extremely current limiting, which reduces damage to circuits and equipment 300 kA interrupting rating Current-limiting performance permits use of less-costly equipment and low resistance reduces power consumption Two-elements, including a thermally reversible spring-loaded thermal overload element, ensures excellent time delay for minimal nuisance opening
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Class RK1 Dual Element Time-Delay Fuse - LLNRK05.6 - Littelfuse, Inc.
Rosemont, IL, United States
UL Class RK1 Dual Element Time-Delay Fuse
LLNRK05.6
UL Class RK1 Dual Element Time-Delay Fuse LLNRK05.6
Littelfuse LLNRK and LLSRK series POWR-PRO™ fuses provide superior overload and short circuit protection for service entrance, main, feeder and general-purpose branch circuits up to 600 amperes.LLNRK/LLSRK series fuses can be installed in existing Class H fuse blocks to upgrade systems containing lower interrupting rating Class H one-time or renewable fuses. Extremely current limiting, which reduces damage to circuits and equipment 300 kA interrupting rating Current-limiting performance permits use of less-costly equipment and low resistance reduces power consumption Two-elements, including a thermally reversible spring-loaded thermal overload element, ensures excellent time delay for minimal nuisance opening

Littelfuse LLNRK and LLSRK series POWR-PRO™ fuses provide superior overload and short circuit protection for service entrance, main, feeder and general-purpose branch circuits up to 600 amperes.LLNRK/LLSRK series fuses can be installed in existing Class H fuse blocks to upgrade systems containing lower interrupting rating Class H one-time or renewable fuses. Extremely current limiting, which reduces damage to circuits and equipment 300 kA interrupting rating Current-limiting performance permits use of less-costly equipment and low resistance reduces power consumption Two-elements, including a thermally reversible spring-loaded thermal overload element, ensures excellent time delay for minimal nuisance opening

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number LLNRK05.6
Product Name UL Class RK1 Dual Element Time-Delay Fuse
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002610005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 6 amps
View Details
Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Circuit Protection Fuse - 139-CCF1N7TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers