Littelfuse, Inc. UL Class RK1 Dual Element Time-Delay Fuse LLNRK010

Description
Littelfuse LLNRK and LLSRK series POWR-PRO™ fuses provide superior overload and short circuit protection for service entrance, main, feeder and general-purpose branch circuits up to 600 amperes.LLNRK/LLSRK series fuses can be installed in existing Class H fuse blocks to upgrade systems containing lower interrupting rating Class H one-time or renewable fuses. Extremely current limiting, which reduces damage to circuits and equipment 300 kA interrupting rating Current-limiting performance permits use of less-costly equipment and low resistance reduces power consumption Two-elements, including a thermally reversible spring-loaded thermal overload element, ensures excellent time delay for minimal nuisance opening
Datasheet
Description
Littelfuse LLNRK and LLSRK series POWR-PRO™ fuses provide superior overload and short circuit protection for service entrance, main, feeder and general-purpose branch circuits up to 600 amperes.LLNRK/LLSRK series fuses can be installed in existing Class H fuse blocks to upgrade systems containing lower interrupting rating Class H one-time or renewable fuses. Extremely current limiting, which reduces damage to circuits and equipment 300 kA interrupting rating Current-limiting performance permits use of less-costly equipment and low resistance reduces power consumption Two-elements, including a thermally reversible spring-loaded thermal overload element, ensures excellent time delay for minimal nuisance opening
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Class RK1 Dual Element Time-Delay Fuse - LLNRK010 - Littelfuse, Inc.
Rosemont, IL, United States
UL Class RK1 Dual Element Time-Delay Fuse
LLNRK010
UL Class RK1 Dual Element Time-Delay Fuse LLNRK010
Littelfuse LLNRK and LLSRK series POWR-PRO™ fuses provide superior overload and short circuit protection for service entrance, main, feeder and general-purpose branch circuits up to 600 amperes.LLNRK/LLSRK series fuses can be installed in existing Class H fuse blocks to upgrade systems containing lower interrupting rating Class H one-time or renewable fuses. Extremely current limiting, which reduces damage to circuits and equipment 300 kA interrupting rating Current-limiting performance permits use of less-costly equipment and low resistance reduces power consumption Two-elements, including a thermally reversible spring-loaded thermal overload element, ensures excellent time delay for minimal nuisance opening

Littelfuse LLNRK and LLSRK series POWR-PRO™ fuses provide superior overload and short circuit protection for service entrance, main, feeder and general-purpose branch circuits up to 600 amperes.LLNRK/LLSRK series fuses can be installed in existing Class H fuse blocks to upgrade systems containing lower interrupting rating Class H one-time or renewable fuses. Extremely current limiting, which reduces damage to circuits and equipment 300 kA interrupting rating Current-limiting performance permits use of less-costly equipment and low resistance reduces power consumption Two-elements, including a thermally reversible spring-loaded thermal overload element, ensures excellent time delay for minimal nuisance opening

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number LLNRK010
Product Name UL Class RK1 Dual Element Time-Delay Fuse
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002312402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
Cartridge Fuses - AXF/AXF-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers