Littelfuse, Inc. 300V 60A Circuit Protection Fuse LFT300601C

Description
Fuse Holder 300V 60A CLS T Block 1 Pole Box Lug Product overview: LFT300601C from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 60A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 300V, 60A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-LFT300601C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Holder 300V 60A CLS T Block 1 Pole Box Lug Product overview: LFT300601C from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 60A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 300V, 60A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-LFT300601C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 60A Circuit Protection Fuse
140-LFT300601C
300V 60A Circuit Protection Fuse 140-LFT300601C
Fuse Holder 300V 60A CLS T Block 1 Pole Box Lug Product overview: LFT300601C from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 60A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 300V, 60A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-LFT300601C can be used for catalog matching and distributor lookup.

Fuse Holder 300V 60A CLS T Block 1 Pole Box Lug Product overview: LFT300601C from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 60A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 300V, 60A, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-LFT300601C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 140-LFT300601C
Product Name 300V 60A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002631005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 6 amps
View Details
Three-Terminal Fuses - VCLM3820 (45A) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 62 volts
Rated Current 45 amps
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers