LFFB0003Z -- LITTELFUSE FFB0003Z LFFB SERIES LIMITER FUSE BLOCK, 800A, 150VDC
Littelfuse, Inc.
Littelfuse FFB0003Z LFFB Series Limiter Fuse Block, 800A, 150VDC
LFFB0003Z
Description
Littelfuse FFB0003Z LFFB Series Limiter Fuse Block
Category: Fuse Holders
Manufacturer: Littelfuse
Compatible with bolt-down CNN Fuses, CNL Fuses & CNN_E Fuses
The LFFB series fuse block is designed to accept bolt-down style limiter fuses
Approvals: UL Listed (File E14721)
Mounting Studs: M8
RoHS Compliant
Request a Quote
Email Supplier
Datasheet
Description
Littelfuse FFB0003Z LFFB Series Limiter Fuse Block
Category: Fuse Holders
Manufacturer: Littelfuse
Compatible with bolt-down CNN Fuses, CNL Fuses & CNN_E Fuses
The LFFB series fuse block is designed to accept bolt-down style limiter fuses
Approvals: UL Listed (File E14721)
Mounting Studs: M8
RoHS Compliant
Request a Quote
Email Supplier
Datasheet
Suppliers
Littelfuse FFB0003Z LFFB Series Limiter Fuse Block, 800A, 150VDC
47550
Littelfuse FFB0003Z LFFB Series Limiter Fuse Block
Category: Fuse Holders
Manufacturer: Littelfuse
Compatible with bolt-down CNN Fuses, CNL Fuses & CNN_E Fuses
The LFFB series fuse block is designed to accept bolt-down style limiter fuses
Approvals: UL Listed (File E14721)
Mounting Studs: M8
RoHS Compliant
- Littelfuse FFB0003Z LFFB Series Limiter Fuse Block
- Category: Fuse Holders
- Manufacturer: Littelfuse
- Compatible with bolt-down CNN Fuses, CNL Fuses & CNN_E Fuses
- The LFFB series fuse block is designed to accept bolt-down style limiter fuses
- Approvals: UL Listed (File E14721)
- Mounting Studs: M8
- RoHS Compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuses |
|
Product Number
|
47550 |
|
Product Name
|
Littelfuse FFB0003Z LFFB Series Limiter Fuse Block, 800A, 150VDC |
|
Approvals / Standards
|
RoHS; UL
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuse Material
Glass; Glass
Operating Temperature
-25 to 70 C (-13 to 158 F)
Rated Voltage
250 volts
View Details
KOA Speer Electronics, Inc.
Mounting
SMD (SMT)
Rated Current
2.5 amps
View Details
3 suppliers