Littelfuse, Inc. 600 V Cable Limiter LFCL500C6

Description
Cable limiters are fusible devices that provide very fast short-circuit protection, primarily to faulted cables, but also to other conductors such as busway. Cable limiters do not have an ampere rating, and cannot be used to provide overload protection. Cable limiters are selected by cable size; for example, a 500 kcmil cable requires a 500 kcmil cable limiter. Their main use is to isolate faulted cables in circuits containing three or more parallel conductors per phase. They may be installed on the line side of the main service to provide short-circuit protection to the service conductors. This is especially important when service conductors are tapped from large low-voltage networks or from large low impedance transformers.Cable limiters have terminals which permit them to be installed in a variety of equipment. The most common configuration is the offset blade on one end and the crimp terminal on the other end. This permits the limiter to replace a cable terminal (lug). Current-limiting characteristics provide protection to conductor insulation and reduce damage when faults occur. Properly applied cable limiters may permit the use of equipment with reduced withstand ratings. Wide variety of terminations and cable ratings permit use in almost every situation.
Datasheet
Description
Cable limiters are fusible devices that provide very fast short-circuit protection, primarily to faulted cables, but also to other conductors such as busway. Cable limiters do not have an ampere rating, and cannot be used to provide overload protection. Cable limiters are selected by cable size; for example, a 500 kcmil cable requires a 500 kcmil cable limiter. Their main use is to isolate faulted cables in circuits containing three or more parallel conductors per phase. They may be installed on the line side of the main service to provide short-circuit protection to the service conductors. This is especially important when service conductors are tapped from large low-voltage networks or from large low impedance transformers.Cable limiters have terminals which permit them to be installed in a variety of equipment. The most common configuration is the offset blade on one end and the crimp terminal on the other end. This permits the limiter to replace a cable terminal (lug). Current-limiting characteristics provide protection to conductor insulation and reduce damage when faults occur. Properly applied cable limiters may permit the use of equipment with reduced withstand ratings. Wide variety of terminations and cable ratings permit use in almost every situation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 V Cable Limiter - LFCL500C6 - Littelfuse, Inc.
Rosemont, IL, United States
600 V Cable Limiter
LFCL500C6
600 V Cable Limiter LFCL500C6
Cable limiters are fusible devices that provide very fast short-circuit protection, primarily to faulted cables, but also to other conductors such as busway. Cable limiters do not have an ampere rating, and cannot be used to provide overload protection. Cable limiters are selected by cable size; for example, a 500 kcmil cable requires a 500 kcmil cable limiter. Their main use is to isolate faulted cables in circuits containing three or more parallel conductors per phase. They may be installed on the line side of the main service to provide short-circuit protection to the service conductors. This is especially important when service conductors are tapped from large low-voltage networks or from large low impedance transformers.Cable limiters have terminals which permit them to be installed in a variety of equipment. The most common configuration is the offset blade on one end and the crimp terminal on the other end. This permits the limiter to replace a cable terminal (lug). Current-limiting characteristics provide protection to conductor insulation and reduce damage when faults occur. Properly applied cable limiters may permit the use of equipment with reduced withstand ratings. Wide variety of terminations and cable ratings permit use in almost every situation.

Cable limiters are fusible devices that provide very fast short-circuit protection, primarily to faulted cables, but also to other conductors such as busway. Cable limiters do not have an ampere rating, and cannot be used to provide overload protection. Cable limiters are selected by cable size; for example, a 500 kcmil cable requires a 500 kcmil cable limiter. Their main use is to isolate faulted cables in circuits containing three or more parallel conductors per phase. They may be installed on the line side of the main service to provide short-circuit protection to the service conductors. This is especially important when service conductors are tapped from large low-voltage networks or from large low impedance transformers.Cable limiters have terminals which permit them to be installed in a variety of equipment. The most common configuration is the offset blade on one end and the crimp terminal on the other end. This permits the limiter to replace a cable terminal (lug). Current-limiting characteristics provide protection to conductor insulation and reduce damage when faults occur. Properly applied cable limiters may permit the use of equipment with reduced withstand ratings. Wide variety of terminations and cable ratings permit use in almost every situation.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number LFCL500C6
Product Name 600 V Cable Limiter
Mounting In-Line
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110302 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 50 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - UL CLASS CF -  - VICFUSE
Specs
Approvals / Standards UL
Features Fast Acting
Rated Voltage 1140 volts
View Details
Fuses - CCP2B25TTE - 1051445-CCP2B25TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.25 amps
View Details
2 suppliers