Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
LITTELFUSE, INC.
LF21844NTR -- PMIC - GATE DRIVERS
Littelfuse, Inc.
PMIC - Gate Drivers
LF21844NTR
Description
GATE DRIVER HALF BRIDGE 1.4A
Lingto Electronic Limited
Done
Datasheet
Description
GATE DRIVER HALF BRIDGE 1.4A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
LF21844NTR
PMIC - Gate Drivers
LF21844NTR
GATE DRIVER HALF BRIDGE 1.4A
GATE DRIVER HALF BRIDGE 1.4A
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Logic Gates
Product Number
LF21844NTR
Product Name
PMIC - Gate Drivers
Gate Type
Buffer/Driver
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Logic Gates
2222734P
Specs
Gate Type
NOT; Inverter Schmitt Trigger
Logic Family
Inverter Schmitt Trigger
Inputs
1
View Details
Nexperia B.V.
Logic - Gates and Inverters
74ABT20DB,112
Specs
Gate Type
NOT; NAND
Supply Voltage
2V (Low), 0.8V (High)
Operating Current
0.0500 mA
View Details
2
suppliers
Rochester Electronics
Logic - Gates and Inverters
54LS32FMQB
Specs
Gate Type
NOT
View Details
Texas Instruments
Integrated Circuits (ICs) - Logic - Gates and Inverters
54F86DC
Specs
Gate Type
OR; XOR
Logic Family
TTL; FAST
IC Package Type
DIP; Other; CDIP14
View Details
3
suppliers