Littelfuse, Inc. High Sensitivity Ultra-Low Power TMR Switch LF21115TMR

Description
The TMR Switch is a digital magnetic switch that integrate Tunneling Magnetoresistance (TMR) and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, and ultra-low power consumption. It contains TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a Schmitt trigger to provide switching hysteresis for noise rejection.An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages.It is available in the package SOT23-3. TMR Technology supports Bop of 5 or 7 or 10 or 14 or 17 Gauss available Ultra-Low Power Consumption: 200nA at 50 Hz response or 1.5 uA at 1 kHz response X-axis or Z-axis sensing directions available. Unipolar or Omnipolar or Bipolar (latching) operating modes available Excellent Thermal Stability Open Drain or Push Pull output available SOT23-3 package
Datasheet
Description
The TMR Switch is a digital magnetic switch that integrate Tunneling Magnetoresistance (TMR) and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, and ultra-low power consumption. It contains TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a Schmitt trigger to provide switching hysteresis for noise rejection.An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages.It is available in the package SOT23-3. TMR Technology supports Bop of 5 or 7 or 10 or 14 or 17 Gauss available Ultra-Low Power Consumption: 200nA at 50 Hz response or 1.5 uA at 1 kHz response X-axis or Z-axis sensing directions available. Unipolar or Omnipolar or Bipolar (latching) operating modes available Excellent Thermal Stability Open Drain or Push Pull output available SOT23-3 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Sensitivity Ultra-Low Power TMR Switch - LF21115TMR - Littelfuse, Inc.
Rosemont, IL, United States
High Sensitivity Ultra-Low Power TMR Switch
LF21115TMR
High Sensitivity Ultra-Low Power TMR Switch LF21115TMR
The TMR Switch is a digital magnetic switch that integrate Tunneling Magnetoresistance (TMR) and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, and ultra-low power consumption. It contains TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a Schmitt trigger to provide switching hysteresis for noise rejection.An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages.It is available in the package SOT23-3. TMR Technology supports Bop of 5 or 7 or 10 or 14 or 17 Gauss available Ultra-Low Power Consumption: 200nA at 50 Hz response or 1.5 uA at 1 kHz response X-axis or Z-axis sensing directions available. Unipolar or Omnipolar or Bipolar (latching) operating modes available Excellent Thermal Stability Open Drain or Push Pull output available SOT23-3 package

The TMR Switch is a digital magnetic switch that integrate Tunneling Magnetoresistance (TMR) and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, and ultra-low power consumption. It contains TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a Schmitt trigger to provide switching hysteresis for noise rejection.An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages.It is available in the package SOT23-3. TMR Technology supports Bop of 5 or 7 or 10 or 14 or 17 Gauss available Ultra-Low Power Consumption: 200nA at 50 Hz response or 1.5 uA at 1 kHz response X-axis or Z-axis sensing directions available. Unipolar or Omnipolar or Bipolar (latching) operating modes available Excellent Thermal Stability Open Drain or Push Pull output available SOT23-3 package

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Linear Position Sensors
Product Number LF21115TMR
Product Name High Sensitivity Ultra-Low Power TMR Switch
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Positioning Measurement Systems - Signal Translator 5mm - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
Output Voltage
Interface Serial
View Details
Digital Laser Trangulation Transducer - Orbit® LT - Ametek Solartron Metrology
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.5906 inch (15 mm)
View Details
Angle, Linear Position Measuring - 620-A33230LLHALT-XZ-S-AR-10DKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers