Allegro MicroSystems Inc. Hall Effect Sensor, Linear, Sip-3; Hall Effect Type Allegro Microsystems A1324LUA-T

Description
Hall Effect Sensor, BICMOS, Plastic/epoxy, Rectangular, 3 Pin, Through Hole Mount
Request a Quote Datasheet
Description
Hall Effect Sensor, BICMOS, Plastic/epoxy, Rectangular, 3 Pin, Through Hole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - A1324LUA-T - Rochester Electronics
Newburyport, MA, United States
Hall Effect Sensor, BICMOS, Plastic/epoxy, Rectangular, 3 Pin, Through Hole Mount

Hall Effect Sensor, BICMOS, Plastic/epoxy, Rectangular, 3 Pin, Through Hole Mount

Supplier's Site Datasheet
Hall Effect Sensor, Linear, Sip-3; Hall Effect Type Allegro Microsystems - 49AC3225 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Linear, Sip-3; Hall Effect Type Allegro Microsystems
49AC3225
Hall Effect Sensor, Linear, Sip-3; Hall Effect Type Allegro Microsystems 49AC3225
HALL EFFECT SENSOR, LINEAR, SIP-3; Hall Effect Type:Linear; Output Current:10mA; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

HALL EFFECT SENSOR, LINEAR, SIP-3; Hall Effect Type:Linear; Output Current:10mA; Sensor Case Style:SIP; No. of Pins:3Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors
Product Number A1324LUA-T 49AC3225
Product Name Hall Effect Sensor, Linear, Sip-3; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Long-range laser sensor - optoNCDT ILD1760-1000 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 39.37 inch (1000 mm)
View Details
 - A1333LLETR-5-T - Rochester Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
5 suppliers