Littelfuse, Inc. 600 V - UL Class L All Purpose AC/DC Fuses LDC1400

Description
Littelfuse POWR-PRO® LDC series Class L fuses represent another first in fuse protection. LDC series fuses are the first UL Listed 600 volts AC and DC Class L fuse. Since they may be used for both AC and DC, they eliminate the concern that AC only fuses may be inserted into DC circuits.While LDC series fuses’ UL Listed DC interrupting rating is more than adequate for most applications (50,000 amperes at a 16 millisecond time constant), tests in our high power testing laboratory have shown that this remarkable fuse is capable of performing at much longer time constants. This makes the fuse uniquely suited for such applications as crane rail circuits and mass transit systems. Contact the factory for application information for special needs such as this.For AC-only systems, consider the use of POWR-PRO® KLPC series fuses. They have a full ten seconds time-delay at 500% rated current, and have a wider range of ratings. All-purpose fuse rated at 600 V ac and 600 V dc reduces inventory requirements for special fuses is eliminated UL Listed for interrupting ratings of 200 kA at 600 V ac and 50 kA at 600 V dc, which minimizes the need for short-circuit studies Moderate 4 s time delay at 500 % of rated current allows fuse to withstand most harmless overloads or line surges Consider KLPC fuses for higher-voltage ac applications Coordinate well with all Littelfuse fuses rated up to 600 A and combining LDC and IDSR series fuses provides complete protection to 600 V dc system Extremely current limiting, which reduces damage to circuits and equipment
Datasheet
Description
Littelfuse POWR-PRO® LDC series Class L fuses represent another first in fuse protection. LDC series fuses are the first UL Listed 600 volts AC and DC Class L fuse. Since they may be used for both AC and DC, they eliminate the concern that AC only fuses may be inserted into DC circuits.While LDC series fuses’ UL Listed DC interrupting rating is more than adequate for most applications (50,000 amperes at a 16 millisecond time constant), tests in our high power testing laboratory have shown that this remarkable fuse is capable of performing at much longer time constants. This makes the fuse uniquely suited for such applications as crane rail circuits and mass transit systems. Contact the factory for application information for special needs such as this.For AC-only systems, consider the use of POWR-PRO® KLPC series fuses. They have a full ten seconds time-delay at 500% rated current, and have a wider range of ratings. All-purpose fuse rated at 600 V ac and 600 V dc reduces inventory requirements for special fuses is eliminated UL Listed for interrupting ratings of 200 kA at 600 V ac and 50 kA at 600 V dc, which minimizes the need for short-circuit studies Moderate 4 s time delay at 500 % of rated current allows fuse to withstand most harmless overloads or line surges Consider KLPC fuses for higher-voltage ac applications Coordinate well with all Littelfuse fuses rated up to 600 A and combining LDC and IDSR series fuses provides complete protection to 600 V dc system Extremely current limiting, which reduces damage to circuits and equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 V - UL Class L All Purpose AC/DC Fuses - LDC1400 - Littelfuse, Inc.
Rosemont, IL, United States
600 V - UL Class L All Purpose AC/DC Fuses
LDC1400
600 V - UL Class L All Purpose AC/DC Fuses LDC1400
Littelfuse POWR-PRO® LDC series Class L fuses represent another first in fuse protection. LDC series fuses are the first UL Listed 600 volts AC and DC Class L fuse. Since they may be used for both AC and DC, they eliminate the concern that AC only fuses may be inserted into DC circuits.While LDC series fuses’ UL Listed DC interrupting rating is more than adequate for most applications (50,000 amperes at a 16 millisecond time constant), tests in our high power testing laboratory have shown that this remarkable fuse is capable of performing at much longer time constants. This makes the fuse uniquely suited for such applications as crane rail circuits and mass transit systems. Contact the factory for application information for special needs such as this.For AC-only systems, consider the use of POWR-PRO® KLPC series fuses. They have a full ten seconds time-delay at 500% rated current, and have a wider range of ratings. All-purpose fuse rated at 600 V ac and 600 V dc reduces inventory requirements for special fuses is eliminated UL Listed for interrupting ratings of 200 kA at 600 V ac and 50 kA at 600 V dc, which minimizes the need for short-circuit studies Moderate 4 s time delay at 500 % of rated current allows fuse to withstand most harmless overloads or line surges Consider KLPC fuses for higher-voltage ac applications Coordinate well with all Littelfuse fuses rated up to 600 A and combining LDC and IDSR series fuses provides complete protection to 600 V dc system Extremely current limiting, which reduces damage to circuits and equipment

Littelfuse POWR-PRO® LDC series Class L fuses represent another first in fuse protection. LDC series fuses are the first UL Listed 600 volts AC and DC Class L fuse. Since they may be used for both AC and DC, they eliminate the concern that AC only fuses may be inserted into DC circuits.While LDC series fuses’ UL Listed DC interrupting rating is more than adequate for most applications (50,000 amperes at a 16 millisecond time constant), tests in our high power testing laboratory have shown that this remarkable fuse is capable of performing at much longer time constants. This makes the fuse uniquely suited for such applications as crane rail circuits and mass transit systems. Contact the factory for application information for special needs such as this.For AC-only systems, consider the use of POWR-PRO® KLPC series fuses. They have a full ten seconds time-delay at 500% rated current, and have a wider range of ratings. All-purpose fuse rated at 600 V ac and 600 V dc reduces inventory requirements for special fuses is eliminated UL Listed for interrupting ratings of 200 kA at 600 V ac and 50 kA at 600 V dc, which minimizes the need for short-circuit studies Moderate 4 s time delay at 500 % of rated current allows fuse to withstand most harmless overloads or line surges Consider KLPC fuses for higher-voltage ac applications Coordinate well with all Littelfuse fuses rated up to 600 A and combining LDC and IDSR series fuses provides complete protection to 600 V dc system Extremely current limiting, which reduces damage to circuits and equipment

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number LDC1400
Product Name 600 V - UL Class L All Purpose AC/DC Fuses
Mounting Bolt-In
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002311404 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers