The LCS series consists of small size sealed snap-acting switches with a thermoplastic polyester housing, rated for 0.1 A at 125/250 V AC with gold-plated silver alloy contacts and a 203 g maximum operating force. The switch supports SPST N.O. circuitry with a 17.2 mm lever actuator and wire leads potted for IP67 protection. It operates from -40°C to +120°C without wire and is RoHS compliant. Mounting is via 2-56 screws with a maximum torque of 2.3 in/lbs. The package includes wire leads oriented for bottom exit with UL1015 wire (22 AWG).
SMALL SIZE SEALED SNAP-ACTING SWITCH ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35AH1959 |
| Product Name | Small Size Sealed Snap-Acting Switch Rohs Compliant C&k Components |
| Features | Sealed Relay |