Littelfuse, Inc. Common Mode Chokes LCFE160804H101TG

Description
4 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 100mA DCR 8Ohm
Request a Quote Datasheet
Description
4 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 100mA DCR 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - F10203TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10203TR-ND
Common Mode Chokes F10203TR-ND
4 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 100mA DCR 8Ohm

4 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 100mA DCR 8Ohm

Buy Now Datasheet
Common Mode Chokes - F10203DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10203DKR-ND
Common Mode Chokes F10203DKR-ND
4 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 100mA DCR 8Ohm

4 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 100mA DCR 8Ohm

Buy Now Datasheet
Common Mode Chokes - F10203CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
F10203CT-ND
Common Mode Chokes F10203CT-ND
4 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 100mA DCR 8Ohm

4 Line Common Mode Choke Surface Mount 100 Ohms @ 100MHz 100mA DCR 8Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number F10203TR-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Surface Mount Inductors - 2125991 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27 microH
Q Factor 15
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers