The LCB710 is a 60V, 1A single-pole, normally closed solid state relay using optically coupled MOSFET technology for isolation, with a maximum on-resistance of 0.6 Ω and a control current of 2 mA. It is available in a 6-pin DIP package and provides 3750 V rms input/output isolation. The device is UL recognized, CSA certified, and compliant with TUV EN 62368-1.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | LCB710 |
| Product Name | Bidirectional normally closed output |
| Isolation Voltage | 3.75 kilovolts |