The LCB110 is a single-pole, normally closed solid state relay using OptoMOS technology for 3750V rms input-to-output isolation, with a maximum blocking voltage of 350 V and a continuous load current of 120 mA rms or 200 mA DC. It features a 6-pin DIP package, low on-resistance of up to 35 Ω in AC/DC configuration, and operates over an ambient temperature range of -40 to +85 °C. The device is UL recognized, CSA certified, and complies with TUV EN 62368-1. It generates no EMI/RFI and requires a control current of 5 mA to activate.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
SSR, OPTO MOSFET, 350V, 120mA; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Output Device:MOSFETRoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | LCB110 | 04M4559 |
| Product Name | Bidirectional normally closed output | Ssr, Opto Mosfet, 350V, 120Ma; Contact Form Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |