The LCA125L is a 300V, 170mA rms, normally open solid state relay with optically coupled MOSFET outputs and 3750V rms input-to-output isolation, designed for AC/DC switching applications. It features a 6-pin DIP package with dimensions of 8.382±0.381 mm in length and 9.144±0.508 mm in height, and is available in surface mount or through-hole versions. The device has a maximum on-resistance of 20 Ω at 170mA rms, a turn-on and turn-off time of 5 ms maximum, and an off-state leakage current of 1 µA at 300V. It meets UL E76270, CSA 1175739, and TUV EN 62368-1 certifications. The product is classified as Moisture Sensitivity Level 1 and is ESD sensitive, requiring handling per JESD-625.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | LCA125L |
| Product Name | Bidirectional normally open output |
| Isolation Voltage | 3.75 kilovolts |