The LCA100 is a 350V, 120mA, normally open solid-state relay with a 25Ω maximum on-resistance, designed for telecom switching, instrumentation, and medical isolation applications. It is packaged in a 6-pin DIP with dimensions of 9.144±0.508mm in length, 7.620±0.127mm in width, and 3.302±0.051mm in height. The device offers 3750V rms input/output isolation, and meets UL E76270 and TUV EN 62368-1 certifications. Operating ambient temperature ranges from -40°C to +85°C. Turn-on and turn-off times are both less than 5ms. The relay has a maximum input control current of 5mA to activate and 0.7mA to deactivate. Input forward voltage drop is 1.5V maximum at 5mA. Output capacitance is 35pF at 50V and 1MHz.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
| Littelfuse, Inc. | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | LCA100 |
| Product Name | Bidirectional normally open output |
| Isolation Voltage | 3.75 kilovolts |