LBA710S is a surface-mount, dual single-pole solid state relay integrating normally open (1-Form-A) and normally closed (1-Form-B) contacts, rated for 60 V blocking voltage and 1 A rms/DC load current with a maximum on-resistance of 0.6 Ω. It features 3750 V rms input/output isolation, a 2 mA control current requirement, and operates over an ambient temperature range of -40 °C to +85 °C. The device is packaged in an 8-pin surface-mount package with dimensions of 9.652 ± 0.381 mm in length and 7.620 ± 0.254 mm in width. It meets UL, CSA, and TUV EN 62368-1 safety approvals and has a moisture sensitivity level of 1, complying with IPC/JEDEC J-STD-033. The package is tape and reel compatible, and matches the ESD sensitivity handling requirements of JESD-625.
MOSFET RELAY, SPST-NO/NC, 1A, 60V, SMD; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1A; MOSFET Relay Package Style:DIP-8; Relay Mounting:Surface Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 87X0054 |
| Product Name | Mosfet Relay, Spst-No/nc, 1A, 60V, Smd; Contact Form Ixys Semiconductor |
| Application Type | Latching |