The LBA710 is a dual solid state relay integrating independent 1-Form-A (normally open) and 1-Form-B (normally closed) switches in an 8-pin package, designed for AC and DC load switching up to 60V and 1A. It features a maximum on-resistance of 0.6Ω, a control current of 2mA, and 3750V rms input/output isolation. The device is available in through-hole (DIP) and surface-mount (SMT) versions, with a typical power dissipation of 800mW and an operational temperature range of -40°C to +85°C. It is UL, CSA, and TUV EN 62368-1 certified, with no EMI/RFI generation and a moisture sensitivity level of MSL 1 for the surface-mount variant. The part is not for new designs.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
MOSFET RELAY, SPST-NO/NC, 1A, 60V, SMD; Contact Form:SPST-NO (1 Form A), SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:60V; Load Current:1A; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | LBA710 | 87X0053 |
| Product Name | Independent NO and NC outputs for AC and DC loads | Mosfet Relay, Spst-No/nc, 1A, 60V, Smd; Contact Form Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |