The LAA110 is a dual 1-Form-A solid state relay with two independently controlled optically coupled MOSFET switches, offering 3750 V rms input-to-output isolation. It features a maximum load current of 120 mA rms or DC and a blocking voltage of 350 V, with a maximum on-resistance of 35 Ω. The device is housed in an 8-pin DIP package, accepts TTL/CMOS control signals, and generates no EMI/RFI. It is UL Recognized, CSA Certified, and meets TUV EN 62368-1 standards. Operating temperature ranges from -40 °C to +85 °C.
The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices, OptoMOS® products are an ideal solid state replacement for larger reed and electromechanical relays. Compared to these old electromagnetic technologies, our OptoMOS® relays offer significantly lower drive current, small package size, no susceptibility to magnetic interaction, and solid state reliability. All of these are key requirements for the design of today's complex, low-power, multi-channel products. The small 4-pin SOP relays combine our state-of-the-art double-molded, vertical-constructio
SSR, OPTO MOSFET, 350V, 120mA; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:350V; Load Current:120mA; MOSFET Relay Package Style:DIP-8; Relay Mounting:Through Hole; Relay Terminals:PC Pin; Output Device:MOSFETRoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | LAA110 | 04M4556 |
| Product Name | Bidirectional normally open outputs | Ssr, Opto Mosfet, 350V, 120Ma; Contact Form Ixys Semiconductor |
| Isolation Voltage | 3.75 kilovolts |