Littelfuse, Inc. 60A Circuit Protection Fuse LA70QS604

Description
FUSE CARTRIDGE 60A 700VAC/VDC Product overview: LA70QS604 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA70QS604 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE CARTRIDGE 60A 700VAC/VDC Product overview: LA70QS604 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA70QS604 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60A Circuit Protection Fuse - 155-LA70QS604 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60A Circuit Protection Fuse
155-LA70QS604
60A Circuit Protection Fuse 155-LA70QS604
FUSE CARTRIDGE 60A 700VAC/VDC Product overview: LA70QS604 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA70QS604 can be used for catalog matching and distributor lookup.

FUSE CARTRIDGE 60A 700VAC/VDC Product overview: LA70QS604 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA70QS604 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - LA70QS604 - 847037-LA70QS604 - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - LA70QS604
847037-LA70QS604
Electrical, Specialty Fuses - LA70QS604 847037-LA70QS604
Manufacturer: Littelfuse Inc. Win Source Part Number: 847037-LA70QS604 Series: POWR-GARD® LA70QS Features: 700 V AC 700 V DC Fuse Package: Bulk Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: -LA70QS604, LA70QS60-4

Manufacturer: Littelfuse Inc.
Win Source Part Number: 847037-LA70QS604
Series: POWR-GARD® LA70QS
Features: 700 V AC 700 V DC Fuse
Package: Bulk
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: -LA70QS604, LA70QS60-4

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 155-LA70QS604 847037-LA70QS604
Product Name 60A Circuit Protection Fuse Electrical, Specialty Fuses - LA70QS604
Rated Voltage 700 volts
Unlock Full Specs
to access all available technical data