Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses LA30QS1000128

Description
Win Source Part Number: 1315940-LA30QS100012 8 Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® LA30QS Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 300 V Voltage Rating - DC: 300 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 200kA Applications: Semiconductors Mounting Type: Bolt Mount Package / Case: Hockey Puck Dimension: 3.000" Dia x 2.591" L (76.20mm x 65.80mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1kA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Approval Agency: UR RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1315940-LA30QS100012 8 Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® LA30QS Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 300 V Voltage Rating - DC: 300 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 200kA Applications: Semiconductors Mounting Type: Bolt Mount Package / Case: Hockey Puck Dimension: 3.000" Dia x 2.591" L (76.20mm x 65.80mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1kA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Approval Agency: UR RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - 1315940-LA30QS1000128 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1315940-LA30QS1000128
Circuit Protection - Electrical, Specialty Fuses 1315940-LA30QS1000128
Win Source Part Number: 1315940-LA30QS100012 8 Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® LA30QS Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 300 V Voltage Rating - DC: 300 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 200kA Applications: Semiconductors Mounting Type: Bolt Mount Package / Case: Hockey Puck Dimension: 3.000" Dia x 2.591" L (76.20mm x 65.80mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1kA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Approval Agency: UR RoHS Status: RoHS non-compliant

Win Source Part Number: 1315940-LA30QS1000128
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® LA30QS
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 300 V
Voltage Rating - DC: 300 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 200kA
Applications: Semiconductors
Mounting Type: Bolt Mount
Package / Case: Hockey Puck
Dimension: 3.000" Dia x 2.591" L (76.20mm x 65.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1kA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: UR
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
155-LA30QS1000128
Circuit Protection Fuse 155-LA30QS1000128
FUSE CRTRDGE 1KA 300VAC/VDC PUCK Product overview: LA30QS1000128 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA30QS1000128 can be used for catalog matching and distributor lookup.

FUSE CRTRDGE 1KA 300VAC/VDC PUCK Product overview: LA30QS1000128 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA30QS1000128 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1315940-LA30QS1000128 155-LA30QS1000128
Product Name Circuit Protection - Electrical, Specialty Fuses Circuit Protection Fuse
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data