Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CIRCUIT PROTECTION COMPONENTS
LITTELFUSE, INC.
LA15QS3000128 -- SEMI CONDUCTOR FUSE 150VAC 3000A / BOX LITTELFUSE
Littelfuse, Inc.
Semi Conductor Fuse 150Vac 3000A / Box Littelfuse
LA15QS3000128
Description
SEMI CONDUCTOR FUSE 150VAC 3000A / BOX
Newark, An Avnet Company
Done
Description
SEMI CONDUCTOR FUSE 150VAC 3000A / BOX
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Semi Conductor Fuse 150Vac 3000A / Box Littelfuse
92K5427
Semi Conductor Fuse 150Vac 3000A / Box Littelfuse
92K5427
SEMI CONDUCTOR FUSE 150VAC 3000A / BOX
SEMI CONDUCTOR FUSE 150VAC 3000A / BOX
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Circuit Protection Components
Product Number
92K5427
Product Name
Semi Conductor Fuse 150Vac 3000A / Box Littelfuse
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Cir Brkr Hyd Mag Sensata/airpax
219-1-4427-5
View Details
Tecmark Corporation
60 Amp SPGFCI
Specs
Device Type
Ground Fault Circuit Interrupters (GFCI)
Configuration
Single Device
Mounting / Packaging
Splice-In
View Details
Nexperia B.V.
Extremely low capacitance bidirectional ESD protection diode array
PESD4USB3BCTBR-QZ
Specs
Device Type
ESD Suppressor
Configuration
Chip Array
Mounting / Packaging
SOT1176-2 SOT1176-2
View Details
Infineon Technologies AG
Low Capacitance ESD Devices
ESD105-B1-02EL
Specs
Device Type
ESD Suppressor
Mounting / Packaging
Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications
RoHS
View Details