Littelfuse, Inc. Circuit Protection Fuse LA15QS10004

Description
FUSE CARTRIDGE 1KA 150VAC/VDC Product overview: LA15QS10004 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA15QS10004 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE CARTRIDGE 1KA 150VAC/VDC Product overview: LA15QS10004 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA15QS10004 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
155-LA15QS10004
Circuit Protection Fuse 155-LA15QS10004
FUSE CARTRIDGE 1KA 150VAC/VDC Product overview: LA15QS10004 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA15QS10004 can be used for catalog matching and distributor lookup.

FUSE CARTRIDGE 1KA 150VAC/VDC Product overview: LA15QS10004 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LA15QS10004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - LA15QS10004 - 792815-LA15QS10004 - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - LA15QS10004
792815-LA15QS10004
Electrical, Specialty Fuses - LA15QS10004 792815-LA15QS10004
Manufacturer: Littelfuse Inc. Win Source Part Number: 792815-LA15QS10004 Series: POWR-GARD LA15QS Packaging: Bulk Package: Cylindrical, Blade Terminal (Bolt) Current Rating: 1kA Fuse Type: Cartridge Voltage Rating - AC: 150V Voltage Rating - DC: 150V Response Time: Fast Breaking Capacity @ Rated Voltage: 100kA Approvals: UR Applications: Electrical, Industrial Mounting: Bolt Mount Family Name: LA15QS Categories: Circuit Protection Dimension: 1.500" Dia x 1.252" L (38.10mm x 31.80mm) Introduction Date: January 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792815-LA15QS10004
Series: POWR-GARD LA15QS
Packaging: Bulk
Package: Cylindrical, Blade Terminal (Bolt)
Current Rating: 1kA
Fuse Type: Cartridge
Voltage Rating - AC: 150V
Voltage Rating - DC: 150V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 100kA
Approvals: UR
Applications: Electrical, Industrial
Mounting: Bolt Mount
Family Name: LA15QS
Categories: Circuit Protection
Dimension: 1.500" Dia x 1.252" L (38.10mm x 31.80mm)
Introduction Date: January 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 155-LA15QS10004 792815-LA15QS10004
Product Name Circuit Protection Fuse Electrical, Specialty Fuses - LA15QS10004
Rated Voltage 150 volts 150 volts
Unlock Full Specs
to access all available technical data