FUSE SQUARE 200A 700VAC RECT
FUSE, VERY FAST-ACTING SEMICONDUCTOR, 700 VAC, 200 AMPS. FREE 2 YEAR RADWELL WARRANTY
| Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | LA070URD30KI0200 | 12535177 |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | Fuse |
| Rated Voltage | 700 volts | 700 volts |