Littelfuse, Inc. L70S Series – High-Speed Semiconductor Fuse L70S070

Description
Littelfuse L70S Series High-Speed Fuses are designed to protect today’s equipment and systems, and are manufactured with Littelfuse-developed technology that sets tomorrow’s standards for accuracy, consistent quality, reliability, and predictable performance.Littelfu se engineers have redefined High-Speed Fuse technology by using advanced metallurgical, polymer, and materials research, mathematical modeling, and computerized statistical analysis.Safety AC: 200 kAICDC: 20 kAIC — Reliable interruption of all overcurrents meets present and future system requirements. Extremely Current Limiting — Low I2t and peak let-through currents meet most semiconductor requirements. UL Recognized — High-speed fuses may be used to provide supplementary protection in UL listed equipment. Safety Low Watt Losses — Means less heating and power consumption in circuit. Controlled Transient Overvoltages — All circuits are subject to transient overvoltages during fault current interruption. These transient overvoltages (arc voltages) start when fuse links melt or circuit breaker contacts part, and subside when circuit is interrupted. Semiconductors are very sensitive to overvoltages. Littelfuse high-speed fuse designs keep transient overvoltages to low levels and help reduce semiconductor failure.
Datasheet
Description
Littelfuse L70S Series High-Speed Fuses are designed to protect today’s equipment and systems, and are manufactured with Littelfuse-developed technology that sets tomorrow’s standards for accuracy, consistent quality, reliability, and predictable performance.Littelfu se engineers have redefined High-Speed Fuse technology by using advanced metallurgical, polymer, and materials research, mathematical modeling, and computerized statistical analysis.Safety AC: 200 kAICDC: 20 kAIC — Reliable interruption of all overcurrents meets present and future system requirements. Extremely Current Limiting — Low I2t and peak let-through currents meet most semiconductor requirements. UL Recognized — High-speed fuses may be used to provide supplementary protection in UL listed equipment. Safety Low Watt Losses — Means less heating and power consumption in circuit. Controlled Transient Overvoltages — All circuits are subject to transient overvoltages during fault current interruption. These transient overvoltages (arc voltages) start when fuse links melt or circuit breaker contacts part, and subside when circuit is interrupted. Semiconductors are very sensitive to overvoltages. Littelfuse high-speed fuse designs keep transient overvoltages to low levels and help reduce semiconductor failure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
L70S Series – High-Speed Semiconductor Fuse - L70S070 - Littelfuse, Inc.
Rosemont, IL, United States
L70S Series – High-Speed Semiconductor Fuse
L70S070
L70S Series – High-Speed Semiconductor Fuse L70S070
Littelfuse L70S Series High-Speed Fuses are designed to protect today’s equipment and systems, and are manufactured with Littelfuse-developed technology that sets tomorrow’s standards for accuracy, consistent quality, reliability, and predictable performance.Littelfu se engineers have redefined High-Speed Fuse technology by using advanced metallurgical, polymer, and materials research, mathematical modeling, and computerized statistical analysis.Safety AC: 200 kAICDC: 20 kAIC — Reliable interruption of all overcurrents meets present and future system requirements. Extremely Current Limiting — Low I2t and peak let-through currents meet most semiconductor requirements. UL Recognized — High-speed fuses may be used to provide supplementary protection in UL listed equipment. Safety Low Watt Losses — Means less heating and power consumption in circuit. Controlled Transient Overvoltages — All circuits are subject to transient overvoltages during fault current interruption. These transient overvoltages (arc voltages) start when fuse links melt or circuit breaker contacts part, and subside when circuit is interrupted. Semiconductors are very sensitive to overvoltages. Littelfuse high-speed fuse designs keep transient overvoltages to low levels and help reduce semiconductor failure.

Littelfuse L70S Series High-Speed Fuses are designed to protect today’s equipment and systems, and are manufactured with Littelfuse-developed technology that sets tomorrow’s standards for accuracy, consistent quality, reliability, and predictable performance.Littelfuse engineers have redefined High-Speed Fuse technology by using advanced metallurgical, polymer, and materials research, mathematical modeling, and computerized statistical analysis.Safety AC: 200 kAICDC: 20 kAIC — Reliable interruption of all overcurrents meets present and future system requirements. Extremely Current Limiting — Low I2t and peak let-through currents meet most semiconductor requirements. UL Recognized — High-speed fuses may be used to provide supplementary protection in UL listed equipment. Safety Low Watt Losses — Means less heating and power consumption in circuit. Controlled Transient Overvoltages — All circuits are subject to transient overvoltages during fault current interruption. These transient overvoltages (arc voltages) start when fuse links melt or circuit breaker contacts part, and subside when circuit is interrupted. Semiconductors are very sensitive to overvoltages. Littelfuse high-speed fuse designs keep transient overvoltages to low levels and help reduce semiconductor failure.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number L70S070
Product Name L70S Series – High-Speed Semiconductor Fuse
Mounting Bolt-In
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers