C&K Components Switches - Slide Switches L212172MV02G2

Description
Win Source Part Number: 1068349-L212172MV02G 2 Category: Switches>Slide Switches Series: L Termination Style: PC Pin Features: Black Actuator Contact Finish: Gold Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-Mom Actuator Type: Snap on Cap Actuator Length: 9.53mm Switch Travel: 3.30mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 65°C Alternative Parts (Cross-Reference): L202031MS02Q; L202021MA04Q; L202011MS02QE; 500SDP1S1M2QEA; 500SDP1S2M6QEA; 500SDP1S3M2QEA; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: CKN11878,L212172MV02 G2-ND Base Product Number: L212172
Request a Quote Datasheet
Description
Win Source Part Number: 1068349-L212172MV02G 2 Category: Switches>Slide Switches Series: L Termination Style: PC Pin Features: Black Actuator Contact Finish: Gold Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-Mom Actuator Type: Snap on Cap Actuator Length: 9.53mm Switch Travel: 3.30mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 65°C Alternative Parts (Cross-Reference): L202031MS02Q; L202021MA04Q; L202011MS02QE; 500SDP1S1M2QEA; 500SDP1S2M6QEA; 500SDP1S3M2QEA; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: CKN11878,L212172MV02 G2-ND Base Product Number: L212172
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1068349-L212172MV02G2
Switches - Slide Switches 1068349-L212172MV02G2
Win Source Part Number: 1068349-L212172MV02G 2 Category: Switches>Slide Switches Series: L Termination Style: PC Pin Features: Black Actuator Contact Finish: Gold Package: Bulk Contact Material: Copper Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Circuit: DPDT Contact Timing: Not Specified Switch Function: On-Mom Actuator Type: Snap on Cap Actuator Length: 9.53mm Switch Travel: 3.30mm Electrical Life: 10,000 Cycles Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 65°C Alternative Parts (Cross-Reference): L202031MS02Q; L202021MA04Q; L202011MS02QE; 500SDP1S1M2QEA; 500SDP1S2M6QEA; 500SDP1S3M2QEA; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: C&K Other Names: CKN11878,L212172MV02 G2-ND Base Product Number: L212172

Win Source Part Number: 1068349-L212172MV02G2
Category: Switches>Slide Switches
Series: L
Termination Style: PC Pin
Features: Black Actuator
Contact Finish: Gold
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 1
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-Mom
Actuator Type: Snap on Cap
Actuator Length: 9.53mm
Switch Travel: 3.30mm
Electrical Life: 10,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 65°C
Alternative Parts (Cross-Reference): L202031MS02Q; L202021MA04Q; L202011MS02QE; 500SDP1S1M2QEA; 500SDP1S2M6QEA; 500SDP1S3M2QEA;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: CKN11878,L212172MV02G2-ND
Base Product Number: L212172

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
L212172MV02G2
Switches - Slide Switches L212172MV02G2
SWITCH SLIDE DPDT 4A 125V

SWITCH SLIDE DPDT 4A 125V

Supplier's Site
Slide C&k Components - 35AH2312 - Newark, An Avnet Company
Chicago, IL, United States
Slide C&k Components
35AH2312
Slide C&k Components 35AH2312
SLIDE

SLIDE

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
L212172MV02G2
Slide Switches L212172MV02G2
Slide Switches Slide

Slide Switches Slide

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1068349-L212172MV02G2 L212172MV02G2 35AH2312 L212172MV02G2
Product Name Switches - Slide Switches Switches - Slide Switches Slide C&k Components Slide Switches
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Operating Temp -22 to 149 F (-30 to 65 C)
Momentary Switch Function Normally Open (NO); Other Momentary Contact; On-Mom
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2300-MSN13ASW40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details