TE Connectivity Slide Switches 1825280-1

Description
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Terminals Connected : 2-1 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.01 MM  [.079 INCH ] Product Length : 10.2 MM  [.402 INCH ] Product Width : 4.3 MM  [.169 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 12 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Terminals Connected : 2-1 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.01 MM  [.079 INCH ] Product Length : 10.2 MM  [.402 INCH ] Product Width : 4.3 MM  [.169 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 12 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825280-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825280-1
Slide Switches 1825280-1
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On On Terminals Connected : 2-1 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.01 MM  [.079 INCH ] Product Length : 10.2 MM  [.402 INCH ] Product Width : 4.3 MM  [.169 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 12 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3 MM  [.118 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Actuator Travel : 2 MM  [.079 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On On
  • Terminals Connected : 2-1

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 2.01 MM  [.079 INCH ]
  • Product Length : 10.2 MM  [.402 INCH ]
  • Product Width : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .1
  • Operating Voltage (VDC) : 12

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Grade : Instrumentation

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]
Buy Now
Laguna Hills, CA, United States
Switches - Slide Switches
1188264-1825280-1
Switches - Slide Switches 1188264-1825280-1
Win Source Part Number: 1188264-1825280-1 Category: Switches>Slide Switches Series: SSJ Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyamide (PA66), Nylon 6/6 Voltage Rating - DC: 12 V Standard Package: 800 Circuit: SPDT Contact Timing: Shorting (MBB) Switch Function: On-On Actuator Type: Standard Actuator Length: 2.00mm Switch Travel: 2.00mm Electrical Life: 10,000 Cycles Operating Force: 250gf Mechanical Life: 10,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C Alternative Parts (Cross-Reference): 1825280-1 .; SSJ1204; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 2266-1825280-1,450-1 634,SSJ1204 Base Product Number: 1825280

Win Source Part Number: 1188264-1825280-1
Category: Switches>Slide Switches
Series: SSJ
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polyamide (PA66), Nylon 6/6
Voltage Rating - DC: 12 V
Standard Package: 800
Circuit: SPDT
Contact Timing: Shorting (MBB)
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 2.00mm
Switch Travel: 2.00mm
Electrical Life: 10,000 Cycles
Operating Force: 250gf
Mechanical Life: 10,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
Alternative Parts (Cross-Reference): 1825280-1 .; SSJ1204;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Current Rating (Amps): 100mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 2266-1825280-1,450-1634,SSJ1204
Base Product Number: 1825280

Buy Now Datasheet
Slide Switches - 450-1634-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1634-ND
Slide Switches 450-1634-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Switches - Slide Switches 1825280-1
SWITCH SLIDE SPDT 100MA 12V

SWITCH SLIDE SPDT 100MA 12V

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1825280-1 1188264-1825280-1 450-1634-ND 1825280-1
Product Name Slide Switches Switches - Slide Switches Slide Switches Switches - Slide Switches
Agency Approvals UL Listed
Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Base Material Metal
Actuator Material Plastic Plastic
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On-On
View Details
Slide Switches - 450-1614-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
DIP Switches - 1825057-7 - ODG (Origin Data Global)
Specs
Terminal Type PC Pin
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details
Slide Switches - 450-1584-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers