C&K Components Electronic Surplus - KST221G KST221G

Description
Manufacturer: C&K Win Source Part Number: 1193768-KST221G Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Ingress Protection: IP40 Actuator Material: Rubber Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 1.30mm Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 100,000 Cycles Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 32VDC
Request a Quote
Description
Manufacturer: C&K Win Source Part Number: 1193768-KST221G Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Ingress Protection: IP40 Actuator Material: Rubber Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 1.30mm Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 100,000 Cycles Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 32VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - KST221G - 1193768-KST221G - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - KST221G
1193768-KST221G
Electronic Surplus - KST221G 1193768-KST221G
Manufacturer: C&K Win Source Part Number: 1193768-KST221G Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Ingress Protection: IP40 Actuator Material: Rubber Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 1.30mm Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 200gf Mechanical Life: 100,000 Cycles Categories: Switches Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 5.00mm Manufacturer Homepage: www.ck-components.co m Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Contact Rating at Voltage: 0.05A at 32VDC

Manufacturer: C&K
Win Source Part Number: 1193768-KST221G
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Ingress Protection: IP40
Actuator Material: Rubber
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 1.30mm
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 200gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 5.00mm
Manufacturer Homepage: www.ck-components.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Contact Rating at Voltage: 0.05A at 32VDC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1193768-KST221G
Product Name Electronic Surplus - KST221G
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

700 - 6000 MHz Automotive Wideband DPDT Switch - QPC1217Q - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 2.8 volts
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
5 suppliers